Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K016EBAL

Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K016EBAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K016EBAL-ND
Tantalum Capacitors T95R337K016EBAL-ND
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R337K016EBAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337K016EBAL
Capacitors - Tantalum Capacitors T95R337K016EBAL
CAP TANT 330UF 10% 16V 2824

CAP TANT 330UF 10% 16V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R337K016EBAL-ND T95R337K016EBAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL226K025S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details