Vishay Intertechnology, Inc. Tantalum Capacitors T95R337M010HZSS

Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337M010HZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337M010HZSS-ND
Tantalum Capacitors T95R337M010HZSS-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337M010HZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337M010HZSS
Tantalum Capacitors T95R337M010HZSS
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R337M010HZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337M010HZSS
Capacitors - Tantalum Capacitors T95R337M010HZSS
CAP TANT 330UF 20% 10V 2824

CAP TANT 330UF 20% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337M010HZSS-ND T95R337M010HZSS T95R337M010HZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers