Vishay Intertechnology, Inc. Tantalum Capacitors T95R336K035ESAS

Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336K035ESAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336K035ESAS-ND
Tantalum Capacitors T95R336K035ESAS-ND
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R336K035ESAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R336K035ESAS
Capacitors - Tantalum Capacitors T95R336K035ESAS
CAP TANT 33UF 10% 35V 2824

CAP TANT 33UF 10% 35V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R336K035ESAS-ND T95R336K035ESAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details