Vishay Intertechnology, Inc. Tantalum Capacitors T95R686K025LZAL

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686K025LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686K025LZAL-ND
Tantalum Capacitors T95R686K025LZAL-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R686K025LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686K025LZAL
Tantalum Capacitors T95R686K025LZAL
CAP TANT 68UF 10% 25V 2824

CAP TANT 68UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R686K025LZAL-ND T95R686K025LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details