Vishay Intertechnology, Inc. Tantalum Capacitors T95R686M025CZAS

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R686M025CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R686M025CZAS-ND
Tantalum Capacitors T95R686M025CZAS-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R686M025CZAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R686M025CZAS
Capacitors - Tantalum Capacitors T95R686M025CZAS
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site
Tantalum Capacitors - T95R686M025CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R686M025CZAS
Tantalum Capacitors T95R686M025CZAS
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R686M025CZAS-ND T95R686M025CZAS T95R686M025CZAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details