Vishay Intertechnology, Inc. Tantalum Capacitors T95R337M004LZAL

Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337M004LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337M004LZAL-ND
Tantalum Capacitors T95R337M004LZAL-ND
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337M004LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337M004LZAL
Tantalum Capacitors T95R337M004LZAL
CAP TANT 330UF 20% 4V 2824

CAP TANT 330UF 20% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R337M004LZAL-ND T95R337M004LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details