Vishay Intertechnology, Inc. Tantalum Capacitors T95R337K004LSSL

Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R337K004LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R337K004LSSL-ND
Tantalum Capacitors T95R337K004LSSL-ND
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R337K004LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R337K004LSSL
Tantalum Capacitors T95R337K004LSSL
CAP TANT 330UF 10% 4V 2824

CAP TANT 330UF 10% 4V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R337K004LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R337K004LSSL
Capacitors - Tantalum Capacitors T95R337K004LSSL
CAP TANT 330UF 10% 4V 2824

CAP TANT 330UF 10% 4V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R337K004LSSL-ND T95R337K004LSSL T95R337K004LSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL106M035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers