Vishay Intertechnology, Inc. Tantalum Capacitors T95R156K050LZSS

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156K050LZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156K050LZSS-ND
Tantalum Capacitors T95R156K050LZSS-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R156K050LZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156K050LZSS
Tantalum Capacitors T95R156K050LZSS
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R156K050LZSS-ND T95R156K050LZSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers