Vishay Intertechnology, Inc. Tantalum Capacitors T95D336M025LSAL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D336M025LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D336M025LSAL-ND
Tantalum Capacitors T95D336M025LSAL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D336M025LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D336M025LSAL
Tantalum Capacitors T95D336M025LSAL
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D336M025LSAL-ND T95D336M025LSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details