470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
CAP TANT 470UF 10% 6.3V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95D477K6R3LSSS-ND | T95D477K6R3LSSS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 10 (+/- %) |