Vishay Intertechnology, Inc. Tantalum Capacitors T95R156M035CZSL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156M035CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156M035CZSL-ND
Tantalum Capacitors T95R156M035CZSL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R156M035CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156M035CZSL
Tantalum Capacitors T95R156M035CZSL
CAP TANT 15UF 20% 35V 2824

CAP TANT 15UF 20% 35V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R156M035CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156M035CZSL
Capacitors - Tantalum Capacitors T95R156M035CZSL
CAP TANT 15UF 20% 35V 2824

CAP TANT 15UF 20% 35V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156M035CZSL-ND T95R156M035CZSL T95R156M035CZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details