Vishay Intertechnology, Inc. Tantalum Capacitors T95R107M010CZSL

Description
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R107M010CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R107M010CZSL-ND
Tantalum Capacitors T95R107M010CZSL-ND
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm

100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R107M010CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R107M010CZSL
Capacitors - Tantalum Capacitors T95R107M010CZSL
CAP TANT 100UF 20% 10V 2824

CAP TANT 100UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R107M010CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R107M010CZSL
Tantalum Capacitors T95R107M010CZSL
CAP TANT 100UF 20% 10V 2824

CAP TANT 100UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R107M010CZSL-ND T95R107M010CZSL T95R107M010CZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 4.7UF, 20V, 10% - 70186194 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details