Vishay Intertechnology, Inc. Tantalum Capacitors T95D477K6R3CZSS

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D477K6R3CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D477K6R3CZSS-ND
Tantalum Capacitors T95D477K6R3CZSS-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D477K6R3CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D477K6R3CZSS
Tantalum Capacitors T95D477K6R3CZSS
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D477K6R3CZSS-ND T95D477K6R3CZSS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details