Vishay Intertechnology, Inc. Tantalum Capacitors T95R106M050ESSS

Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R106M050ESSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R106M050ESSS-ND
Tantalum Capacitors T95R106M050ESSS-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R106M050ESSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R106M050ESSS
Capacitors - Tantalum Capacitors T95R106M050ESSS
CAP TANT 10UF 20% 50V 2824

CAP TANT 10UF 20% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R106M050ESSS-ND T95R106M050ESSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491D475K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers