Vishay Intertechnology, Inc. Tantalum Capacitors T95D685M050EZAL

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D685M050EZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D685M050EZAL-ND
Tantalum Capacitors T95D685M050EZAL-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D685M050EZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D685M050EZAL
Tantalum Capacitors T95D685M050EZAL
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D685M050EZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D685M050EZAL
Capacitors - Tantalum Capacitors T95D685M050EZAL
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D685M050EZAL-ND T95D685M050EZAL T95D685M050EZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers