Vishay Intertechnology, Inc. Tantalum Capacitors T95R127K010HZAL

Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127K010HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127K010HZAL-ND
Tantalum Capacitors T95R127K010HZAL-ND
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R127K010HZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R127K010HZAL
Capacitors - Tantalum Capacitors T95R127K010HZAL
CAP TANT 120UF 10% 10V 2824

CAP TANT 120UF 10% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R127K010HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127K010HZAL
Tantalum Capacitors T95R127K010HZAL
CAP TANT 120UF 10% 10V 2824

CAP TANT 120UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R127K010HZAL-ND T95R127K010HZAL T95R127K010HZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers