Vishay Intertechnology, Inc. Tantalum Capacitors T95R107M025EZZS

Description
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R107M025EZZS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R107M025EZZS-ND
Tantalum Capacitors T95R107M025EZZS-ND
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R107M025EZZS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R107M025EZZS
Tantalum Capacitors T95R107M025EZZS
CAP TANT 100UF 20% 25V 2824

CAP TANT 100UF 20% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R107M025EZZS-ND T95R107M025EZZS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details