100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
CAP TANT 100UF 20% 25V 2824
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95R107M025LAAS-ND | T95R107M025LAAS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |