The T95D685K050LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 50 V DC. It has a capacitance tolerance of ±10% and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations, and all cases except the R case are halogen-free. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers considering this capacitor should note its performance characteristics, including maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in electronic circuits.
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
CAP TANT 6.8UF 10% 50V 2917
CAP TANT 6.8UF 10% 50V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1641-2-ND | T95D685K050LSAL | T95D685K050LSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) |