Vishay Intertechnology, Inc. Tantalum Capacitors T95R106K050ESSS

Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R106K050ESSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R106K050ESSS-ND
Tantalum Capacitors T95R106K050ESSS-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R106K050ESSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R106K050ESSS
Capacitors - Tantalum Capacitors T95R106K050ESSS
CAP TANT 10UF 10% 50V 2824

CAP TANT 10UF 10% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R106K050ESSS-ND T95R106K050ESSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details