Vishay Intertechnology, Inc. Tantalum Capacitors T95R127K020LSAS

Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127K020LSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127K020LSAS-ND
Tantalum Capacitors T95R127K020LSAS-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127K020LSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127K020LSAS
Tantalum Capacitors T95R127K020LSAS
CAP TANT 120UF 10% 20V 2824

CAP TANT 120UF 10% 20V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R127K020LSAS-ND T95R127K020LSAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers