Vishay Intertechnology, Inc. Tantalum Capacitors T95R156M035LSSL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156M035LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156M035LSSL-ND
Tantalum Capacitors T95R156M035LSSL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R156M035LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156M035LSSL
Capacitors - Tantalum Capacitors T95R156M035LSSL
CAP TANT 15UF 20% 35V 2824

CAP TANT 15UF 20% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R156M035LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156M035LSSL
Tantalum Capacitors T95R156M035LSSL
CAP TANT 15UF 20% 35V 2824

CAP TANT 15UF 20% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156M035LSSL-ND T95R156M035LSSL T95R156M035LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details