120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | T95R127M010HSAL-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 120 microF |