Vishay Intertechnology, Inc. Tantalum Capacitors T95D685M050LZSS

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D685M050LZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D685M050LZSS-ND
Tantalum Capacitors T95D685M050LZSS-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D685M050LZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D685M050LZSS
Tantalum Capacitors T95D685M050LZSS
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D685M050LZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D685M050LZSS
Capacitors - Tantalum Capacitors T95D685M050LZSS
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D685M050LZSS-ND T95D685M050LZSS T95D685M050LZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers