Vishay Intertechnology, Inc. Tantalum Capacitors T95R127M010EZSL

Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127M010EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127M010EZSL-ND
Tantalum Capacitors T95R127M010EZSL-ND
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127M010EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127M010EZSL
Tantalum Capacitors T95R127M010EZSL
CAP TANT 120UF 20% 10V 2824

CAP TANT 120UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R127M010EZSL-ND T95R127M010EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details