Vishay Intertechnology, Inc. Tantalum Capacitors T95R156K050CSSS

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156K050CSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156K050CSSS-ND
Tantalum Capacitors T95R156K050CSSS-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R156K050CSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156K050CSSS
Capacitors - Tantalum Capacitors T95R156K050CSSS
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site
Tantalum Capacitors - T95R156K050CSSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156K050CSSS
Tantalum Capacitors T95R156K050CSSS
CAP TANT 15UF 10% 50V 2824

CAP TANT 15UF 10% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156K050CSSS-ND T95R156K050CSSS T95R156K050CSSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers