The T95R106K050HSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 µF with a voltage rating of 50 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with various termination options, including SnPb and 100% tin, and is halogen-free except for certain case types. Surge current testing is conducted per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 500mOhm
CAP TANT 10UF 10% 50V 2824
CAP TANT 10UF 10% 50V 2824
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R106K050HSSL-ND | T95R106K050HSSL | T95R106K050HSSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |