Vishay Intertechnology, Inc. Tantalum Capacitors T95D477M6R3CSAL

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D477M6R3CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D477M6R3CSAL-ND
Tantalum Capacitors T95D477M6R3CSAL-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D477M6R3CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D477M6R3CSAL
Tantalum Capacitors T95D477M6R3CSAL
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D477M6R3CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D477M6R3CSAL
Capacitors - Tantalum Capacitors T95D477M6R3CSAL
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D477M6R3CSAL-ND T95D477M6R3CSAL T95D477M6R3CSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details