Vishay Intertechnology, Inc. Tantalum Capacitors T95R156M050HSSL

Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156M050HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156M050HSSL-ND
Tantalum Capacitors T95R156M050HSSL-ND
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R156M050HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156M050HSSL
Capacitors - Tantalum Capacitors T95R156M050HSSL
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site
Tantalum Capacitors - T95R156M050HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156M050HSSL
Tantalum Capacitors T95R156M050HSSL
CAP TANT 15UF 20% 50V 2824

CAP TANT 15UF 20% 50V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156M050HSSL-ND T95R156M050HSSL T95R156M050HSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers