Vishay Intertechnology, Inc. Tantalum Capacitors T95R156K035ESSL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156K035ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156K035ESSL-ND
Tantalum Capacitors T95R156K035ESSL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R156K035ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156K035ESSL
Capacitors - Tantalum Capacitors T95R156K035ESSL
CAP TANT 15UF 10% 35V 2824

CAP TANT 15UF 10% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R156K035ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156K035ESSL
Tantalum Capacitors T95R156K035ESSL
CAP TANT 15UF 10% 35V 2824

CAP TANT 15UF 10% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156K035ESSL-ND T95R156K035ESSL T95R156K035ESSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers