10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
CAP TANT 10UF 20% 50V 2824
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95R106M050ESAS-ND | T95R106M050ESAS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) |