Vishay Intertechnology, Inc. Tantalum Capacitors T95R107K010HSSL

Description
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R107K010HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R107K010HSSL-ND
Tantalum Capacitors T95R107K010HSSL-ND
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm

100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R107K010HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R107K010HSSL
Tantalum Capacitors T95R107K010HSSL
CAP TANT 100UF 10% 10V 2824

CAP TANT 100UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R107K010HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R107K010HSSL
Capacitors - Tantalum Capacitors T95R107K010HSSL
CAP TANT 100UF 10% 10V 2824

CAP TANT 100UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R107K010HSSL-ND T95R107K010HSSL T95R107K010HSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details