The T95R106K050CSAS is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 10 OºF with a tolerance of ±10% and a voltage rating of 50 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is available with standard and low equivalent series resistance (ESR) options, and terminations include SnPb and 100% tin. The product is compliant with moisture sensitivity level 2a and is halogen-free, except for the R case. Surge current testing is conducted per MIL-PRF-55365, ensuring robust performance under demanding conditions. This capacitor is suitable for applications requiring high reliability and stability.
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
CAP TANT 10UF 10% 50V 2824
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95R106K050CSAS-ND | T95R106K050CSAS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |