The T95D685M050LSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 50 V DC. It has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed for high reliability applications, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and terminations include SnPb and 100% tin. The device is halogen-free except for the R case and has a moisture sensitivity level of 2a. The T95D685M050LSSL is suitable for applications requiring robust performance under varying environmental conditions.
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
CAP TANT 6.8UF 20% 50V 2917
CAP TANT 6.8UF 20% 50V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95D685M050LSSL-ND | T95D685M050LSSL | T95D685M050LSSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 20 (+/- %) |