Vishay Intertechnology, Inc. Tantalum Capacitors T95R127K010CSSL

Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127K010CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127K010CSSL-ND
Tantalum Capacitors T95R127K010CSSL-ND
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127K010CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127K010CSSL
Tantalum Capacitors T95R127K010CSSL
CAP TANT 120UF 10% 10V 2824

CAP TANT 120UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R127K010CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R127K010CSSL
Capacitors - Tantalum Capacitors T95R127K010CSSL
CAP TANT 120UF 10% 10V 2824

CAP TANT 120UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R127K010CSSL-ND T95R127K010CSSL T95R127K010CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details