Vishay Intertechnology, Inc. Tantalum Capacitors T95D685K050LZSS

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D685K050LZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D685K050LZSS-ND
Tantalum Capacitors T95D685K050LZSS-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D685K050LZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D685K050LZSS
Tantalum Capacitors T95D685K050LZSS
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D685K050LZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D685K050LZSS
Capacitors - Tantalum Capacitors T95D685K050LZSS
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D685K050LZSS-ND T95D685K050LZSS T95D685K050LZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers