Vishay Intertechnology, Inc. Tantalum Capacitors T95D477K6R3CSSL

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D477K6R3CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D477K6R3CSSL-ND
Tantalum Capacitors T95D477K6R3CSSL-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D477K6R3CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D477K6R3CSSL
Capacitors - Tantalum Capacitors T95D477K6R3CSSL
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - T95D477K6R3CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D477K6R3CSSL
Tantalum Capacitors T95D477K6R3CSSL
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D477K6R3CSSL-ND T95D477K6R3CSSL T95D477K6R3CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details