Vishay Intertechnology, Inc. Tantalum Capacitors T95D336M025LZSL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D336M025LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D336M025LZSL-ND
Tantalum Capacitors T95D336M025LZSL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D336M025LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D336M025LZSL
Tantalum Capacitors T95D336M025LZSL
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95D336M025LZSL-ND T95D336M025LZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details