Vishay Intertechnology, Inc. Tantalum Capacitors T95D685K050CSSL

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D685K050CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D685K050CSSL-ND
Tantalum Capacitors T95D685K050CSSL-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 450mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95D685K050CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D685K050CSSL
Capacitors - Tantalum Capacitors T95D685K050CSSL
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site
Tantalum Capacitors - T95D685K050CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D685K050CSSL
Tantalum Capacitors T95D685K050CSSL
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D685K050CSSL-ND T95D685K050CSSL T95D685K050CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details