Vishay Intertechnology, Inc. Tantalum Capacitors T95R127M020LZSL

Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127M020LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127M020LZSL-ND
Tantalum Capacitors T95R127M020LZSL-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127M020LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127M020LZSL
Tantalum Capacitors T95R127M020LZSL
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R127M020LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R127M020LZSL
Capacitors - Tantalum Capacitors T95R127M020LZSL
CAP TANT 120UF 20% 20V 2824

CAP TANT 120UF 20% 20V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R127M020LZSL-ND T95R127M020LZSL T95R127M020LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details