Vishay Intertechnology, Inc. Tantalum Capacitors T95R127K020EZSS

Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127K020EZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127K020EZSS-ND
Tantalum Capacitors T95R127K020EZSS-ND
120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127K020EZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127K020EZSS
Tantalum Capacitors T95R127K020EZSS
CAP TANT 120UF 10% 20V 2824

CAP TANT 120UF 10% 20V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R127K020EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R127K020EZSS
Capacitors - Tantalum Capacitors T95R127K020EZSS
CAP TANT 120UF 10% 20V 2824

CAP TANT 120UF 10% 20V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R127K020EZSS-ND T95R127K020EZSS T95R127K020EZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M350A062 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details