120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm
CAP TANT 120UF 10% 20V 2824
CAP TANT 120UF 10% 20V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R127K020EZAS-ND | T95R127K020EZAS | T95R127K020EZAS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 10 (+/- %) |