15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm
CAP TANT 15UF 10% 50V 2824
Capacitor,15uF,50VDC
CAP TANT 15UF 10% 50V 2824
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-T95R156K050ESASCT-ND | 718-T95R156K050ESASDKR-ND | T95R156K050ESAS | 60M6989 | T95R156K050ESAS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor,15Uf,50Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |