Vishay Intertechnology, Inc. Tantalum Capacitors T95R107K025LSAS

Description
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R107K025LSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R107K025LSAS-ND
Tantalum Capacitors T95R107K025LSAS-ND
100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R107K025LSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R107K025LSAS
Capacitors - Tantalum Capacitors T95R107K025LSAS
CAP TANT 100UF 10% 25V 2824

CAP TANT 100UF 10% 25V 2824

Supplier's Site
Tantalum Capacitors - T95R107K025LSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R107K025LSAS
Tantalum Capacitors T95R107K025LSAS
CAP TANT 100UF 10% 25V 2824

CAP TANT 100UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R107K025LSAS-ND T95R107K025LSAS T95R107K025LSAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 28M4495 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details