Vishay Intertechnology, Inc. Tantalum Capacitors T95R106M050LSSS

Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R106M050LSSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R106M050LSSS-ND
Tantalum Capacitors T95R106M050LSSS-ND
10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

10µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 650mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R106M050LSSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R106M050LSSS
Capacitors - Tantalum Capacitors T95R106M050LSSS
CAP TANT 10UF 20% 50V 2824

CAP TANT 10UF 20% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R106M050LSSS-ND T95R106M050LSSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers