The T95R127K010CZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 120 µF with a tolerance of ±10% and a voltage rating of 10 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with both standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The capacitor is offered with SnPb and 100% tin terminations, with all cases except the R case being halogen-free. Surge current testing is performed per MIL-PRF-55365, ensuring robust performance under demanding conditions. Engineers may find this capacitor suitable for applications requiring high reliability and stability, particularly in environments subject to temperature fluctuations and electrical stress.
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
CAP TANT 120UF 10% 10V 2824
CAP TANT 120UF 10% 10V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R127K010CZAL-ND | T95R127K010CZAL | T95R127K010CZAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 10 (+/- %) |