Vishay Intertechnology, Inc. Tantalum Capacitors T95D685K050ESSS

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D685K050ESSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D685K050ESSS-ND
Tantalum Capacitors T95D685K050ESSS-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D685K050ESSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D685K050ESSS
Tantalum Capacitors T95D685K050ESSS
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D685K050ESSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D685K050ESSS
Capacitors - Tantalum Capacitors T95D685K050ESSS
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D685K050ESSS-ND T95D685K050ESSS T95D685K050ESSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers