Vishay Intertechnology, Inc. Tantalum Capacitors T95D477K6R3EZSS

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95D477K6R3EZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95D477K6R3EZSS-ND
Tantalum Capacitors T95D477K6R3EZSS-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95D477K6R3EZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95D477K6R3EZSS
Tantalum Capacitors T95D477K6R3EZSS
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95D477K6R3EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95D477K6R3EZSS
Capacitors - Tantalum Capacitors T95D477K6R3EZSS
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95D477K6R3EZSS-ND T95D477K6R3EZSS T95D477K6R3EZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers