Vishay Intertechnology, Inc. Tantalum Capacitors T95R156K035EZSL

Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R156K035EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R156K035EZSL-ND
Tantalum Capacitors T95R156K035EZSL-ND
15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R156K035EZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R156K035EZSL
Capacitors - Tantalum Capacitors T95R156K035EZSL
CAP TANT 15UF 10% 35V 2824

CAP TANT 15UF 10% 35V 2824

Supplier's Site
Tantalum Capacitors - T95R156K035EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R156K035EZSL
Tantalum Capacitors T95R156K035EZSL
CAP TANT 15UF 10% 35V 2824

CAP TANT 15UF 10% 35V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R156K035EZSL-ND T95R156K035EZSL T95R156K035EZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC475K035P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details