Vishay Intertechnology, Inc. Tantalum Capacitors T95R127K010CZSL

Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet
Description
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R127K010CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R127K010CZSL-ND
Tantalum Capacitors T95R127K010CZSL-ND
120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R127K010CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R127K010CZSL
Tantalum Capacitors T95R127K010CZSL
CAP TANT 120UF 10% 10V 2824

CAP TANT 120UF 10% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R127K010CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R127K010CZSL
Capacitors - Tantalum Capacitors T95R127K010CZSL
CAP TANT 120UF 10% 10V 2824

CAP TANT 120UF 10% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R127K010CZSL-ND T95R127K010CZSL T95R127K010CZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC106K035P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers